EN
  • EN
  • DE

TRSF3223IDBR

Part No TRSF3223IDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series TRSF3223
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806828-TRSF3223IDBR
Ultra Librarian 3D Model Ultra Librarian TRSF3223IDBR CAD Model

Description

The TRSF3223IDBR is a high-performance, dual-channel RS-232 Line Driver/Receiver from Texas Instruments, designed to operate from a single 3.3V power supply. This integrated circuit is a vital component for applications requiring reliable data transmission and reception over RS-232 communication protocols. It is particularly suited for battery-powered systems, portable devices, and other systems where power efficiency is a critical concern.

Key Features

  • Low Power Consumption: The device offers a low operational power consumption, making it ideal for power-sensitive applications.
  • High Data Rate: It supports data rates up to 250 kbps, ensuring swift and efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: The TRSF3223IDBR comes with integrated ESD protection circuits, safeguarding the device against electrostatic discharges.
  • Wide Operating Temperature Range: It is designed to perform reliably in a broad range of temperatures, from -40°C to 85°C, accommodating various environmental conditions.

Applications

With its robust feature set, the TRSF3223IDBR is ideal for a multitude of applications, including:

  • Portable and battery-powered devices
  • Notebook and laptop computers
  • Peripheral interfaces
  • Data acquisition systems
  • Point-of-sale (POS) terminals

Package and Quality

The device is available in a compact SSOP-16 (DBR) package, which minimizes the footprint on the printed circuit board (PCB) and is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TRSF3223IDBR is no exception, meeting stringent industry standards for performance and reliability.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V
Data Rate Up to 250 kbps
Operating Temperature Range -40°C to 85°C
Package Type SSOP-16 (DBR)

For those seeking a reliable and power-efficient line driver/receiver for RS-232 communication, the TRSF3223IDBR by Texas Instruments is an excellent choice, delivering both performance and durability in a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess