EN
  • EN
  • DE

AT49BV040-90VI

Part No AT49BV040-90VI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 90NS 32VSOP / NOR Flash Parallel 3.3V 4M-bit 512K x 8 90ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 769034-AT49BV040-90VI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV040
Introduction Date December 16, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV040-90VI CAD Model

Description

Microchip Technology's AT49BV040-90VI

The AT49BV040-90VI is a high-performance 4-megabit Flash memory component produced by Microchip Technology, a leader in the semiconductor industry. This device is designed to offer a reliable and flexible storage solution for a wide range of applications, from embedded systems to general-purpose computing.

With its 90 nanosecond (ns) access time, the AT49BV040-90VI provides fast read capabilities, which is essential for systems where quick data retrieval is critical. This speed enables efficient execution of code directly from the Flash memory (also known as execute-in-place or XIP), thereby reducing the need for additional RAM, which can save both cost and space on the printed circuit board (PCB).

The memory is organized as 512K x 8, allowing for a straightforward integration into 8-bit or 16-bit systems. This organization makes it compatible with a wide array of microcontrollers and processors. The AT49BV040-90VI operates at a standard voltage range of 2.7V to 3.6V, making it suitable for low-power applications that require efficient energy usage without sacrificing performance.

One of the key features of this product is its industry-standard packaging, the 32-lead Vertical Integration Package (VIP). The VIP is known for its space-saving footprint, which is particularly beneficial for compact or portable devices where board real estate is at a premium. Additionally, the AT49BV040-90VI offers various modes such as sector erase and chip erase, which provide flexibility for data management and firmware updates.

For design robustness, the AT49BV040-90VI includes features such as hardware data protection and sector lock capabilities. These features ensure that critical data is safeguarded against accidental erasure or overwrite, thus enhancing the reliability of the end product. Moreover, the Flash memory is designed with endurance and data retention in mind, capable of withstanding a minimum of 10,000 write/erase cycles and data retention of 20 years.

In summary, Microchip Technology's AT49BV040-90VI is an optimal choice for designers looking for a fast, reliable, and space-efficient Flash memory solution. Its combination of speed, power efficiency, and robust data protection features make it a versatile component for a multitude of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $0.2315
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Spansion
IC FLASH 8MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess