EN
  • EN
  • DE

SY100EP196VTG

Part No SY100EP196VTG
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Delay Line IC Programmable Tap 2.05ns ~ 12.2ns 32-TQFP
Manufacturer Microchip Technology
Series 100EP, ECL Pro®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name SY100EP196
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2462, SY100EP196VTG-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935760-SY100EP196VTG
Ultra Librarian 3D Model Ultra Librarian SY100EP196VTG CAD Model

Description

Microchip Technology's SY100EP196VTG: A High-Speed Precision Edge Detector

Introducing the SY100EP196VTG, a cutting-edge precision edge detector from Microchip Technology, designed to meet the demanding requirements of high-speed data communication systems. This advanced device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, offering unparalleled precision and speed for the most challenging applications.

The SY100EP196VTG is capable of detecting edges with remarkable accuracy, thanks to its differential design. This feature allows the device to be highly immune to common-mode noise, ensuring reliable operation even in the noisy environments typical of industrial and communication applications. Its differential inputs accept LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, making it compatible with a broad range of high-speed logic families.

Built for speed, the SY100EP196VTG boasts a propagation delay of less than 270ps, making it an ideal choice for applications that require rapid signal processing. Its internal hysteresis circuitry further enhances its performance by reducing the potential for output signal chatter when the input signal hovers around the switching threshold.

The device operates over a wide voltage range of 3.3V to 5V, providing designers with flexibility in system power design. The SY100EP196VTG also features a VBB output, offering a reference voltage for single-ended use, which can be highly beneficial in mixed-signal environments where single-ended and differential signals coexist.

Encased in a compact 20-pin TSSOP package, the SY100EP196VTG is designed for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable operation across a broad spectrum of environmental conditions, making it suitable for use in both commercial and industrial settings.

With its exceptional speed, precision, and flexibility, the SY100EP196VTG from Microchip Technology stands out as a superior solution for edge detection in high-speed data systems, including telecommunications, data acquisition, and automated test equipment. Its robust design and adherence to stringent performance standards make it a reliable component for engineers looking to enhance the accuracy and efficiency of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $7.6562
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3910 $65.5640
8+ $13.4490 $107.5920
12+ $13.0287 $156.3444
16+ $12.6085 $201.7360
21+ $12.1882 $255.9522
28+ $10.9273 $305.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess