EN
  • EN
  • DE

AR1021-I/SO

Part No AR1021-I/SO
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SOIC
Manufacturer Microchip Technology
Series mTouch™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name AR1021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AR1021-I/SO-CRL, AR1021ISO, Q13283384
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861783-AR1021-I/SO
Ultra Librarian 3D Model Ultra Librarian AR1021-I/SO CAD Model

Description

Microchip Technology AR1021-I/SO Touch Screen Controller

The AR1021-I/SO is a high-performance touch screen controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile controller is designed to interface with 4-wire resistive touch screens, providing precise and reliable touch sensing capabilities for a wide range of applications.

Key Features:

  • Highly Integrated: The AR1021-I/SO integrates an analog front end, 10-bit A/D converter, and a microprocessor for precise touch location detection.
  • Flexible Interface: It supports I2C, SPI, and UART interfaces, allowing for easy integration with a variety of host controllers.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low-power sleep mode to conserve energy when not in active use.
  • Adjustable Sensitivity: The sensitivity of the touch detection can be calibrated to accommodate different screen sizes and thicknesses, as well as environmental conditions.
  • Robust Performance: It is capable of rejecting false touches caused by noise, ensuring accurate touch detection even in challenging environments.

Applications:

The AR1021-I/SO is ideal for a range of applications, including:

  • Consumer Electronics (e.g., personal media players, e-readers)
  • Industrial Controls
  • Medical Devices
  • Automotive Navigation Systems
  • Point of Sale Terminals

Package and Availability:

The AR1021-I/SO comes in an SOIC package, which is known for its small footprint and suitability for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, making it a versatile choice for both indoor and outdoor devices.

For designers and engineers looking to integrate touch screen functionality into their products with minimal hassle, the Microchip Technology AR1021-I/SO touch screen controller offers an ideal blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7814 $52.0326
22+ $4.7437 $104.3614
33+ $4.5955 $151.6515
45+ $4.4473 $200.1285
59+ $4.2990 $253.6410
78+ $3.8543 $300.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,582 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess