EN
  • EN
  • DE

PIC12CE518/JW

Part No PIC12CE518/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B EPROM/UV 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 8-CDIP
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type EPROM, UV
EEPROM Size 16 x 8
Supply Voltage 3V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-CDIP (0.300", 7.62mm) Window
Case / Package 8-CDIP
Family Name PIC12CE518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 56
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889319-PIC12CE518/JW
Ultra Librarian 3D Model Ultra Librarian PIC12CE518/JW CAD Model

Description

Microchip Technology's PIC12CE518/JW: A Robust Microcontroller for Embedded Applications

The PIC12CE518/JW is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This compact yet powerful MCU is part of Microchip's renowned PIC family, which is well-known for its ease of use, reliability, and integration of advanced features in a small package.

At the heart of the PIC12CE518/JW lies an 8-bit processor capable of executing powerful instructions in a single clock cycle, providing the efficiency needed for time-sensitive tasks. This processor is complemented by 512 bytes of EEPROM, which provides ample space for data storage and is particularly useful for applications requiring frequent or on-the-fly parameter adjustments without the need for external storage components.

The device boasts a 25 mA source/sink current I/O, which allows for direct driving of LEDs and other low-power peripherals, eliminating the need for additional driver components. This feature simplifies design and reduces overall system costs. Furthermore, with its 2-level Low Voltage Detection (LVD), the PIC12CE518/JW ensures reliable operation by monitoring the power supply, thus protecting the system from unexpected low-voltage conditions which could lead to data corruption or erratic behavior.

In terms of programmability, the PIC12CE518/JW is equipped with an 8-pin JW package, making it ideal for space-constrained applications. This package is windowed, allowing for easy erasure and reprogramming with UV light, which is particularly useful during the development phase or for devices that require frequent firmware updates.

With its built-in oscillator, the PIC12CE518/JW reduces external component count, further minimizing the footprint and complexity of the circuit design. Additionally, the microcontroller features Power-on Reset (POR) and Device Reset Timer (DRT), which provide robust protection against power irregularities, ensuring a reliable start-up and operation.

Overall, the PIC12CE518/JW from Microchip Technology is an excellent choice for designers looking for a microcontroller that offers a good balance between performance, flexibility, and cost. Its robust feature set makes it suitable for a variety of applications, such as automotive systems, consumer electronics, industrial controls, and more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.6507 $77.6507
2+ $63.7133 $127.4266
3+ $61.7232 $185.1696
4+ $59.7320 $238.9280
6+ $57.7408 $346.4448
7+ $51.7671 $362.3697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess