Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (264 Bytes x 4096 pages)
Max Frequency 10MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1019488-AT45DB081-RC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT45DB081-RC CAD Model

Description

The AT45DB081-RC from Microchip Technology is a robust and high-performance DataFlash memory chip that serves as an ideal solution for a wide array of digital applications requiring efficient data storage and retrieval. This particular model is part of Microchip's extensive AT45 series, which is renowned for its reliability and flexibility in various electronic systems.

Key Features:

  • Memory Size: The AT45DB081-RC offers 8-megabits of capacity, providing ample storage for firmware storage, parameter settings, and data logging applications.
  • Serial Interface: Equipped with a Serial Peripheral Interface (SPI), it ensures high-speed data transfer between the memory device and the host microcontroller, making it suitable for applications that require fast and efficient read/write operations.
  • Operating Voltage: This device operates within a voltage range of 2.7V to 3.6V, allowing for low-power consumption which is crucial for battery-powered devices.
  • Flexible Erase Options: It provides sector and block erase capabilities, enabling efficient memory management and allowing the user to erase only specific areas of the chip without affecting the rest of the data.
  • Page and Buffer Architecture: The AT45DB081-RC features a unique page and buffer architecture that allows for both random and sequential access, streamlining the process of reading and writing data to the chip.
  • Endurance: With high endurance levels, this memory chip can withstand a large number of write cycles, ensuring data integrity and the longevity of the device.

Applications:

The AT45DB081-RC is suitable for a variety of applications, including but not limited to:

  • Digital Voice Recorders
  • MP3 Players
  • GPS Devices
  • Industrial Control Systems
  • Smart Cards

Microchip Technology's AT45DB081-RC is a testament to the company's commitment to providing high-quality, innovative memory solutions. Its combination of speed, power efficiency, and durability makes it an excellent choice for designers and engineers looking to enhance their electronic products with reliable data storage capabilities.

You May Also Be Interested in

STMicroelectronics
Flash Memory 256Kx8 or 128Kx16 70
Need more? Email Us
ECAD model for M29F200BB-70N6
Micron Technology Inc.
Flash Mem Serial-SPI 2.7V to 3.6V 8M-Bit 1M x 8 8ns 8-Pin SOIC N Tray
Lowest to $12.3603
ECAD model for M25PE80-VMN6P
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 55ns Automotive 48-Pin TFBGA T/R
Lowest to $3.0128
ECAD model for M29W400FT5AZA6F
Micron Technology Inc.
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS
Lowest to $1.4423
ECAD model for M25PE40S-VMW6TG
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 8-Pin SO W T/R
Need more? Email Us
ECAD model for M25P32-VMW6TGBA
Micron Technology Inc.
NOR Flash Parallel 3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP T/R
Need more? Email Us
ECAD model for M29W640GT70N3F
STMicroelectronics
Need more? Email Us
ECAD model for M29W200BT70N1
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Lowest to $21.1210
ECAD model for S29GL512T11FHIV10
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention