EN
  • EN
  • DE

M29W004BT70N1

Part No M29W004BT70N1
Manufacturer STMicroelectronics
Catalog Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Data Bus Width 8 b
Interface Parallel
Max Supply Voltage 3.6 V
Memory Size 512 kB
Memory Type FLASH, NOR
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 968789-M29W004BT70N1
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W004BT70N1 CAD Model

Description

STMicroelectronics M29W004BT70N1 Flash Memory

The M29W004BT70N1 is a high-performance 4 Mbit (4,194,304 bit) non-volatile flash memory module from the reputable semiconductor manufacturer, STMicroelectronics. This memory component is designed with a flexible 512K x 8-bit structure, making it an ideal storage solution for a wide range of applications that require fast access times and high data retention.

Operating at a supply voltage range of 2.7V to 3.6V, the M29W004BT70N1 offers low power consumption, which is crucial for battery-powered devices. It features a fast access time of 70ns, ensuring quick data retrieval and enhancing the performance of the system it is integrated into. The module also supports a standard asynchronous memory interface, making it easily interfaced with a variety of microcontrollers and processors.

The M29W004BT70N1 is equipped with sophisticated program and erase capabilities. It supports byte-wise programming, which simplifies data updates and reduces programming time. The chip's block erase function allows for efficient erasure of data in blocks, streamlining the process of reprogramming the memory. Additionally, the module boasts a minimum of 100,000 program/erase cycles per block, which ensures a long operational lifespan and reliability.

One of the key features of the M29W004BT70N1 is its boot block architecture. The memory is divided into several blocks, including a top boot block that is designed to store critical code such as the system's firmware or boot code. This area of the memory is protected to prevent accidental erasure or overwriting, thereby ensuring the integrity of the system's most crucial data.

For added convenience, the M29W004BT70N1 includes a status register that provides details on the completion of program or erase operations, as well as the detection of any potential errors. This allows for efficient management and monitoring of the memory operations.

In summary, the M29W004BT70N1 from STMicroelectronics is a robust and reliable flash memory component that offers fast access times, low power consumption, and advanced features for secure data storage and management. It is an excellent choice for applications that demand high-speed, durable, and flexible non-volatile memory solutions.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess