EN
  • EN
  • DE

SST26VF032BT-104V/SM

Part No SST26VF032BT-104V/SM
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 2,100
Win Source Part Number 973329-SST26VF032BT-104V/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF032BT-104V/SM CAD Model

Description

Microchip Technology SST26VF032BT-104V/SM Flash Memory

Introducing the SST26VF032BT-104V/SM, a state-of-the-art flash memory device from the renowned manufacturer Microchip Technology. This high-performance, versatile storage solution is designed to meet the demanding needs of modern electronic applications, offering reliability and speed for a wide range of uses.

The SST26VF032BT-104V/SM is part of Microchip's SuperFlash® range, which is known for its high endurance and low power consumption. With a memory size of 32 Mbit, it provides ample space for firmware storage, data logging, and other memory-intensive operations. Its flexibility is further enhanced by its wide operating voltage range of 2.7V to 3.6V, making it suitable for various applications from battery-operated devices to industrial systems.

This flash memory chip features a 104 MHz SPI-compatible Serial Quad I/O (SQI) bus interface that facilitates high-speed data transfer, ensuring efficient operation in systems where quick access to stored data is crucial. The enhanced throughput of the SQI interface allows for faster read and write speeds, which is essential for performance-critical applications such as real-time data processing.

The SST26VF032BT-104V/SM is designed for robustness, with a wide temperature range of -40°C to +85°C, making it ideal for use in harsh environments. Its reliability is further underscored by a typical endurance of 100,000 erase/write cycles and a data retention of at least 20 years, ensuring data integrity over the product's lifespan.

Security features are also a key aspect of this device. It includes a one-time programmable (OTP) secure ID feature to provide a unique identifier for each chip, which can be used for device authentication and protection against counterfeit products. Additionally, the chip offers full protection with individual sector lock-down capabilities, giving users the ability to safeguard critical code and data against inadvertent changes.

With its compact 8-contact WSON (6x5 mm) package, the SST26VF032BT-104V/SM is designed for space-constrained applications, providing high-density memory storage without sacrificing real estate on the PCB. Whether it's for consumer electronics, industrial control systems, or IoT devices, this Microchip flash memory is an excellent choice for designers seeking a reliable and high-performing storage solution.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5342 $52.7394
17+ $6.1819 $105.0923
26+ $5.9888 $155.7088
35+ $5.7956 $202.8460
45+ $5.6024 $252.1080
60+ $5.0228 $301.3680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,684 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess