EN
  • EN
  • DE

AT42QT23C01-MU

Part No AT42QT23C01-MU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description AT42QT23C01-MU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 911942-AT42QT23C01-MU
Ultra Librarian 3D Model Ultra Librarian AT42QT23C01-MU CAD Model

Description

Microchip Technology's AT42QT23C01-MU Capacitive Touch Sensor

The AT42QT23C01-MU is a state-of-the-art capacitive touch sensor IC designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and versatile sensor is part of Microchip's QTouch® product line, renowned for its high performance and reliability in touch interface solutions.

Featuring Microchip's patented charge-transfer signal acquisition method, the AT42QT23C01-MU offers robust sensing capabilities with excellent noise immunity. This ensures accurate and responsive touch detection even in challenging environmental conditions, making it an ideal choice for a wide range of applications, from consumer electronics to industrial control panels.

The sensor supports up to 12 touch keys with individual key state reporting, which provides designers with the flexibility to create intuitive user interfaces with multiple touchpoints. Additionally, the device includes integrated Adjacent Key Suppression® (AKS®) technology, which enhances touch performance and discrimination between closely spaced keys, preventing false actuations and improving the user experience.

Designed for ease of integration, the AT42QT23C01-MU can communicate with the main processor via an I2C interface, facilitating simple and efficient data transfer. The sensor also includes a variety of configurable options, such as adjustable sensitivity and power consumption settings, allowing designers to tailor the touch sensor's performance to specific application requirements.

The AT42QT23C01-MU operates over a wide voltage range and is available in a compact 32-pin QFN package, making it suitable for space-constrained designs. Its low power consumption makes it an excellent choice for battery-powered devices, helping to extend the operational life of the product.

With its robust feature set and flexible configuration options, the AT42QT23C01-MU from Microchip Technology represents a superior solution for implementing reliable and sophisticated touch interfaces in a variety of electronic devices, enhancing user interaction and overall product appeal.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3481 $94.6962
3+ $38.8496 $116.5488
5+ $37.6357 $188.1785
7+ $36.4218 $254.9526
9+ $35.2079 $316.8711
11+ $31.5650 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess