EN
  • EN
  • DE

AT42QT2120-XUR

Part No AT42QT2120-XUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 12CH 20TSSOP  /  Capacitive Touch Buttons, Slider, Wheel 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Tape & Reel
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs Up to 12
LED Driver Channels Up to 10
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number AT42QT2120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT42QT2120-XURTR,1611-AT42QT2120-XURDKR-ND,1611-AT42QT2120-XURCT-ND,AT42QT2120-XURCT,1611-AT42QT2120-XURTR-ND,1611-AT42QT2120-XURDKRINACTIVE,1611-AT42QT2120-XURCT,1611-AT42QT2120-XURTRINACTIVE,AT42QT2120XUR,AT42QT2120-XURDKR,1611-AT42QT2120-XURDKR,AT42QT2120-XURTR,1611-AT42QT2120-XURCTINACTIVE
Standard Package 4,000
Win Source Part Number 973985-AT42QT2120-XUR
Ultra Librarian 3D Model Ultra Librarian AT42QT2120-XUR CAD Model

Description

Microchip Technology's AT42QT2120-XUR: A Versatile Touch Interface Solution

The AT42QT2120-XUR from Microchip Technology is a sophisticated touch sensor IC designed for implementing capacitive touch interfaces in a wide range of applications. This highly integrated circuit offers a seamless solution for adding touch functionality to consumer electronics, home appliances, automotive controls, and industrial equipment.

Key Features and Benefits

  • Multiple Touch Keys: The AT42QT2120-XUR supports up to 12 individual touch keys, providing ample flexibility for designers to create intuitive user interfaces.
  • Slider and Wheel Inputs: In addition to touch keys, this IC can handle up to two sliders or wheels, enabling smooth and dynamic control elements such as volume sliders or scroll wheels.
  • QTouch® Technology: Utilizing Microchip's proprietary QTouch technology, the AT42QT2120-XUR ensures reliable and responsive touch detection with excellent noise immunity.
  • Adjustable Sensitivity: The sensitivity of each key can be adjusted to suit various panel materials and thicknesses, ensuring versatility across different design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this touch controller is ideal for battery-powered applications, contributing to longer device runtimes.
  • Communication Interface: The device communicates over an I²C interface, facilitating easy integration with microcontrollers and other digital systems.
  • Robust Operation: The AT42QT2120-XUR is designed to operate reliably in tough environments, resisting interference from moisture, noise, and other external factors.

Applications

The versatility of the AT42QT2120-XUR makes it suitable for a diverse array of applications. It can be found in:

  • Smart home devices like thermostats and lighting controls
  • Consumer electronics such as remote controls and audio equipment
  • Automotive interfaces, including touch-based buttons and sliders
  • Industrial control panels where a robust touch interface is required

With its combination of performance, flexibility, and ease of use, the AT42QT2120-XUR from Microchip Technology stands out as a premier choice for designers looking to incorporate advanced touch capabilities into their next project.

You May Also Be Interested in

Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2519 $51.0228
29+ $3.4888 $101.1752
45+ $3.3797 $152.0865
62+ $3.2707 $202.7834
80+ $3.1617 $252.9360
106+ $2.8346 $300.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess