EN
  • EN
  • DE

AT42QT1245-MU

Part No AT42QT1245-MU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 24KEY 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Capacitive Touch Buttons 32-VQFN (5x5)
Manufacturer Microchip Technology
Series QMatrix™
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name AT42QT1245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862152-AT42QT1245-MU
Ultra Librarian 3D Model Ultra Librarian AT42QT1245-MU CAD Model

Description

Microchip Technology's AT42QT1245-MU: A Robust Touch Sensor IC

The AT42QT1245-MU is a state-of-the-art touch sensor IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is part of Microchip's QTouch™ family and is specifically engineered to provide a reliable and user-friendly interface for a wide range of applications.

The AT42QT1245-MU IC is a capacitive touch controller that supports up to 24 individual touch keys, making it an ideal choice for applications that require multiple touch inputs. This versatility makes it suitable for use in various consumer electronics, home appliances, and industrial control panels. The chip utilizes Microchip's patented charge-transfer sensing technology, which ensures high sensitivity and robust noise immunity, providing excellent performance even in challenging environments.

One of the standout features of the AT42QT1245-MU is its self-calibration capability, which adapts to changes in the environment and maintains optimal performance without the need for manual recalibration. This self-calibration extends to the adjustment of sensitivity to ensure consistent touch detection over the product's lifetime.

The AT42QT1245-MU also boasts low power consumption, making it suitable for battery-operated devices. The chip can operate in different power modes, including an ultra-low-power mode that significantly extends battery life while maintaining touch functionality. Moreover, the IC is designed with built-in spread-spectrum modulation on the sensor drive signals, minimizing the potential for electromagnetic interference (EMI) and ensuring stable operation in electronically noisy environments.

For design flexibility, the AT42QT1245-MU offers a variety of configurable options through its I2C-compatible interface. This allows designers to customize the touch functionality to suit specific application requirements, including touch key sensitivity, response time, and signal filtering. The IC is also supported by Microchip's QTouch Composer software, which simplifies the development process and accelerates time to market.

In summary, the AT42QT1245-MU from Microchip Technology is a robust, versatile, and energy-efficient touch sensor IC that delivers reliable touch sensing capabilities for a multitude of applications. Its advanced features and configurability make it a top choice for designers looking to enhance the user experience with responsive touch controls.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / 4-Channel Capacitance-to-Digital Converter
Lowest to $11.8668

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess