EN
  • EN
  • DE
  • IT

ERJ-3EKF15R0V

Part No ERJ-3EKF15R0V
Manufacturer Panasonic
Catalog Thick Film Resistors - SMD
Description ERJ-3EKF15R0V Panasonic Thick Film Resistors - SMD 0603 15.0ohms 1% Tol AEC-Q200 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Product Category Thick Film Resistors - SMD
RoHS Details
Packaging Reel
Series ERJ-xE
Resistance 15 Ohms
Power Rating 100 mW (1/10 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 75 V
Case Code - in 0603
Case Code - mm 1608
Length 1.6 mm (0.063 in)
Width 0.8 mm (0.031 in)
Height 0.45 mm (0.018 in)
Application Automotive Grade
Features Precision Resistors
Qualification AEC-Q200
Brand Panasonic
Mounting Style PCB Mount
Product Thick Film Chip Resistors
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 5000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Unit Weight 0.000071 oz
Ultra Librarian 3D Model Ultra Librarian ERJ-3EKF15R0V CAD Model

You May Also Be Interested in

Royal Ohm
0402WGJ0200TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 5% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0006
Royal Ohm
0402WGF4303TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0012
Royal Ohm
0603WAJ0105T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0011
Royal Ohm
0603WAF4752T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0020
Royal Ohm
1206W4F140KT5E Royalohm Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0050
Royal Ohm
1206W4F3743T5E Royalohm Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0052
Royal Ohm
0805W8J0332T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0023
Royal Ohm
0402WGF180JTCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0015
Royal Ohm
0603WAF5623T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0146

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess