EN
  • EN
  • DE

AT3864L-15DM

Part No AT3864L-15DM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023922-AT3864L-15DM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT3864L-15DM CAD Model

Description

Microchip Technology AT3864L-15DM Overview

The AT3864L-15DM is a high-performance, low-power CMOS static random-access memory (SRAM) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This SRAM chip is designed to offer fast access times, making it an ideal choice for a wide range of electronic applications that require high-speed data retrieval and storage.

Key Features

  • Memory Capacity: The AT3864L-15DM offers a memory capacity of 64K, organized as 8,192 words by 8 bits, providing ample space for your data storage needs.
  • Access Time: This device boasts a fast access time of 15 nanoseconds, enabling quick data retrieval and improving the overall performance of systems in which it is used.
  • Single 5V Power Supply: Operating on a single 5V power supply, the AT3864L-15DM simplifies power management in circuit designs and helps maintain low power consumption.
  • Low Power Operation: It features low power operation which is critical for battery-operated and power-sensitive applications, ensuring efficiency and longer battery life.
  • Package Type: The device is available in a 28-pin 300 mil PDIP package, which is widely used and easy to integrate into various circuit boards.
  • Temperature Range: The SRAM operates over an industrial temperature range, making it reliable and suitable for use in harsh environmental conditions.

Applications

The AT3864L-15DM is versatile and can be used in a variety of applications, including:

  • Embedded processors and microcontrollers as scratchpad memory
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Portable devices and IoT applications

Conclusion

With its combination of speed, power efficiency, and robustness, the Microchip Technology AT3864L-15DM SRAM is a reliable choice for designers and engineers looking to enhance the performance and capability of their electronic systems. Its compatibility with a wide range of applications makes it a versatile component for many different types of projects.

You May Also Be Interested in

Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess