EN
  • EN
  • DE

AT32UC3L0256-U

Part No AT32UC3L0256-U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007428-AT32UC3L0256-U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3L0256-U CAD Model

Description

Microchip Technology's AT32UC3L0256-U Microcontroller

The AT32UC3L0256-U is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between processing power and energy efficiency. This microcontroller is particularly suitable for battery-powered applications and systems requiring efficient power management without compromising on computational capabilities.

Key Features:

  • Advanced RISC Architecture: With a 32-bit AVR core, the AT32UC3L0256-U provides a maximum operating frequency of 60MHz, delivering up to 0.9 DMIPS/MHz. This allows for efficient processing of complex algorithms and real-time tasks.
  • Memory: The device is equipped with 256KB of in-system self-programmable flash, 32KB of SRAM, and 8KB of cache memory, ensuring ample space for application code and data storage.
  • Power Efficiency: The microcontroller operates at a voltage range of 1.62V to 3.6V and features picoPower technology, which enables ultra-low power consumption during active and sleep modes.
  • Peripherals: A variety of integrated peripherals are available, including USB OTG, SPI, TWI (I2C), USART, and 16-bit PWM channels, providing versatility in interfacing with external devices and modules.
  • Analog Features: It comes with 12-bit ADCs and DACs, which offer precise analog signal processing capabilities, making it ideal for sensor interfacing and control applications.
  • Security: The AT32UC3L0256-U includes features for secure data transfer and storage, such as a random number generator and advanced encryption.
  • Development Support: Microchip provides extensive support for development, including software libraries, development kits, and the Atmel Studio Integrated Development Environment (IDE) for streamlined programming and debugging.

The AT32UC3L0256-U is available in a 64-pin QFN package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs. Whether you're working on portable medical devices, energy-harvesting applications, or wireless sensor networks, the AT32UC3L0256-U is engineered to meet the demands of your innovative projects with its robust architecture and extensive feature set.

For more information, datasheets, and technical resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess