EN
  • EN
  • DE

DSPIC33EP128MC506-E/PT

Part No DSPIC33EP128MC506-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V Automotive 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773477-DSPIC33EP128MC506-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP128MC506
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC506-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP128MC506-E/PT Product Overview

The DSPIC33EP128MC506-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed required for advanced applications. This 16-bit microcontroller integrates the features of a microcontroller with the signal processing capabilities of a digital signal processor, making it an ideal solution for a broad range of applications such as motor control, power conversion, sensing, and actuation systems.

Key Features

  • High-Speed CPU: The device boasts a 70 MIPS (Million Instructions Per Second) dsPIC® DSC core with DSP (Digital Signal Processing) instructions, providing efficient computation and processing capabilities.
  • Large Memory: It is equipped with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for complex programs and data storage.
  • Robust I/O Capabilities: The DSPIC33EP128MC506-E/PT features an extensive set of peripherals, including UART, SPI, I2C modules for communication, and multiple PWM outputs for precise control.
  • Enhanced Analog Features: With integrated analog features like a 10-bit ADC with up to 48 channels, this DSC provides excellent analog performance for real-time monitoring and control.
  • Flexible Clock Options: The device supports various clock modes, including an internal oscillator, PLL, and external clock sources, allowing for versatile system integration.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Advanced Integration

The DSPIC33EP128MC506-E/PT is designed for advanced integration, with features like DMA (Direct Memory Access), which enables faster data transfers without burdening the CPU, and an interrupt controller for managing multiple interrupt sources efficiently.

Development Support

Microchip Technology provides robust development support for the DSPIC33EP128MC506-E/PT, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE) for code development and debugging.

Package and Quality

This DSC is available in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications. It also adheres to high-quality standards, ensuring reliability and performance consistency.

In summary, the DSPIC33EP128MC506-E/PT from Microchip Technology is a versatile and powerful component that blends the benefits of a microcontroller with the processing strength of a DSP, making it a top choice for engineers looking to develop high-performance embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3803 $51.0424
20+ $5.2351 $104.7020
30+ $5.0715 $152.1450
41+ $4.9079 $201.2239
53+ $4.7443 $251.4479
71+ $4.2536 $302.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess