EN
  • EN
  • DE

AT32UC3C1256C-AUT

Part No AT32UC3C1256C-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR®32 UC3 C
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862140-AT32UC3C1256C-AUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3C1256C-AUT CAD Model

Description

Microchip Technology AT32UC3C1256C-AUT Product Overview

The AT32UC3C1256C-AUT by Microchip Technology is a high-performance, 32-bit AVR microcontroller designed to cater to a broad range of applications, including automotive, industrial control, and system management. This microcontroller is particularly well-suited for scenarios requiring a balanced combination of power efficiency, processing capabilities, and robustness in harsh environments.

Key Features:

  • CPU: The device is built around a high-performance 32-bit AVR CPU, ensuring efficient data processing and task management. It operates at a maximum frequency of 66 MHz, providing a powerful computing platform for complex operations.
  • Memory: It comes with 256 KB of embedded Flash memory for program storage and 32 KB of SRAM, providing ample space for your application code and data.
  • Connectivity: The microcontroller offers a range of communication interfaces, including full-speed USB 2.0, USART, SPI, and TWI (I2C), enabling easy integration with other components and peripheral devices.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a 32-bit Real-Time Counter provide extensive capabilities for timing-related functions and PWM control, essential for motor control and other precision tasks.
  • Analog Features: It includes a 12-bit ADC with up to 16 channels and a 2-channel 12-bit DAC for analog signal processing, making it suitable for sensor interfacing and control applications.
  • Temperature Range: The automotive temperature range of -40°C to 85°C ensures reliable operation under extreme conditions, making it suitable for deployment in harsh environments.
  • Package: Housed in a 64-pin QFN package, the AT32UC3C1256C-AUT provides a compact footprint while offering sufficient I/O options for complex applications.

Applications:

The versatility of the AT32UC3C1256C-AUT makes it ideal for a wide array of applications, particularly in the automotive sector, where durability and performance are paramount. It can be used in engine control units, body control modules, infotainment systems, and as a general-purpose microcontroller for advanced driver-assistance systems (ADAS).

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT32UC3C1256C-AUT is no exception. This product is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and long-term performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess