EN
  • EN
  • DE

AT32UC3B1512-U

Part No AT32UC3B1512-U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998642-AT32UC3B1512-U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3B1512-U CAD Model

Description

Microchip Technology's AT32UC3B1512-U Microcontroller

The AT32UC3B1512-U is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is based on the AVR32 UC core, which is renowned for its efficient architecture, providing an optimal balance between processing power and energy consumption. The AT32UC3B1512-U is ideal for applications that require substantial computational capabilities without compromising on power efficiency.

Featuring a maximum operating frequency of 60MHz, the AT32UC3B1512-U ensures swift processing of tasks, making it suitable for time-critical operations. It comes equipped with a substantial 512KB of embedded Flash memory for program storage, and 64KB of SRAM, which provides ample space for runtime data storage and manipulation. This generous memory provision allows developers to implement complex programs and algorithms without the need for external memory components.

The microcontroller's rich set of integrated peripherals includes a full-speed USB 2.0 device and host, a 10/100 Ethernet MAC, and a CAN controller, providing versatile connectivity options for various system requirements. Additionally, it offers a range of other interfaces such as USART, SPI, TWI (I2C), and a 16-channel, 10-bit ADC, enhancing its adaptability to different sensor and communication needs.

Security and data integrity are also focal points in the AT32UC3B1512-U's design, featuring a hardware AES and DES crypto engine to support secure data exchange. This is particularly beneficial for applications that necessitate secure communications or data protection, such as IoT devices and payment systems.

The AT32UC3B1512-U operates within a temperature range of -40°C to 85°C and is available in a QFN package, which is suitable for space-constrained applications. With its robust feature set, this microcontroller is an excellent choice for a myriad of applications, such as industrial control systems, automotive applications, consumer electronics, and networked devices, providing developers with a flexible and powerful platform for their embedded solutions.

Overall, the AT32UC3B1512-U from Microchip Technology stands out as a versatile and efficient microcontroller that can meet the demands of modern embedded systems, offering a perfect blend of performance, connectivity, and security.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess