EN
  • EN
  • DE

AT32UC3A3256S-ALUR

Part No AT32UC3A3256S-ALUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 110
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.75 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1019376-AT32UC3A3256S-ALUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3256S-ALUR CAD Model

Description

Microchip Technology's AT32UC3A3256S-ALUR Microcontroller

The AT32UC3A3256S-ALUR is a high-performance, 32-bit AVR microcontroller from the renowned manufacturer, Microchip Technology. This microcontroller is designed to cater to the demanding needs of modern embedded systems, where efficiency, reliability, and versatility are paramount. The AT32UC3A series is particularly well-suited for applications that require substantial processing power, such as industrial control systems, medical devices, and advanced communication interfaces.

At the heart of the AT32UC3A3256S-ALUR lies a powerful 32-bit AVR32UC core, which operates at a maximum frequency of 60MHz. This core is complemented by a rich set of peripherals and a robust architecture that ensures smooth and efficient operation. The device boasts a substantial 256KB of Flash memory for program storage, along with 64KB of SRAM, which provides ample space for running complex applications and managing data.

One of the standout features of this microcontroller is its USB 2.0 Full Speed/OTG capability, which allows for flexible connectivity options. Additionally, it offers a variety of communication interfaces, including SPI, I2C, USART, and more, enabling the device to handle multiple communication protocols with ease. The inclusion of PWM channels, 12-bit ADCs, and DACs further extends its applicability in control and sensing tasks.

The AT32UC3A3256S-ALUR is also designed with power efficiency in mind. It supports multiple power-saving modes, which allow developers to balance performance and power consumption according to the needs of their application. Furthermore, the microcontroller comes in a 144-pin LQFP package, ensuring that it can be integrated into a variety of board layouts without taking up excessive space.

For developers looking to jumpstart their design process, Microchip provides comprehensive support in the form of development tools, software libraries, and a vibrant community. Whether you are working on a sophisticated industrial system or an innovative IoT device, the AT32UC3A3256S-ALUR offers the perfect blend of performance, flexibility, and reliability to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess