Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 AP7
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I²C, Memory Card, PS/2, SPI, SSC, UART/USART, USB
Peripherals AC'97, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 85
Program Memory Type ROMless
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters D/A 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 196-TFBGA, CSBGA
Supplier Device Package 196-CTBGA (12x12)
Base Product Number AT32AP7002
Standard Package 20 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565696-AT32AP7002-CTUT
Ultra Librarian 3D Model Ultra Librarian AT32AP7002-CTUT CAD Model

Description

The AT32AP7002-CTUT is a high-performance, low-power AVR32 32-bit microcontroller from the esteemed Microchip Technology. This advanced microcontroller combines rich functionality with enhanced power efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices.

Key Features

  • High-Performance 32-bit AVR CPU: The AT32AP7002-CTUT is built around a 32-bit AVR CPU, designed for speed and efficiency. It provides a seamless and responsive user experience even in complex computational tasks.
  • Advanced RISC Architecture: With its Reduced Instruction Set Computing (RISC) architecture, this microcontroller executes most instructions in a single clock cycle, enhancing its performance while minimizing power consumption.
  • On-Chip Debug System: It features an on-chip debug system that simplifies software development, allowing for real-time monitoring and debugging without the need for additional hardware.
  • Extensive Peripheral Set: The AT32AP7002-CTUT comes with a wide array of peripherals, including USART, SPI, TWI (I2C), PWM channels, and numerous timers, providing versatile connectivity and control options.
  • Memory: It is equipped with a substantial memory architecture that includes internal high-speed SRAM and the capability to interface with external memory for applications requiring additional storage.
  • Power Efficiency: The microcontroller is designed with power-saving techniques, including various sleep modes and dynamic clock gating, which significantly reduce power consumption during idle times.

Applications

The AT32AP7002-CTUT is highly adaptable and can be deployed in a multitude of applications. Its robust design and flexible feature set make it particularly well-suited for:

  • Embedded systems requiring high processing capabilities
  • Energy-sensitive applications such as battery-operated devices
  • Real-time control systems with stringent timing requirements
  • Complex algorithms in audio, video, and signal processing
  • Communication systems requiring robust serial connectivity

With its combination of performance, efficiency, and versatility, the Microchip Technology AT32AP7002-CTUT microcontroller is a reliable and powerful solution for your advanced electronic projects.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 128KB FLASH 32QFN
Lowest to $5.6858
ECAD model for EFM32TG11B520F128GM32-B
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $14.1429
ECAD model for STM32H723ZET6
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
NXP / Nexperia
IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Lowest to $147.7273
ECAD model for SC68376BACAB20
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Microchip Technology
IC MCU 8BIT 16KB FLASH 64LQFP / 80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Lowest to $15.7628
ECAD model for AT89C5130A-RDRUM
Microchip Technology
IC MCU 8BIT 2KB FLASH 14SOIC / AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-SOIC
Lowest to $1.3926
ECAD model for ATTINY204-SSNR
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Need more? Email Us
ECAD model for PIC16F1768T-I/SS
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
ECAD model for LM3S6965-EQC50-A2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention