Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Translating Switch
Supply Voltage - Operating 2.3 V to 5.5 V
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 061214-PCA9544APW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9544APW CAD Model

Description

The PCA9544APW is a sophisticated, high-quality product from Texas Instruments, a leading semiconductor manufacturing company renowned for its innovative and reliable technology solutions.

  • Description: Low voltage 4-channel I²C and SMBus multiplexer with interrupt logic
  • Function: Facilitates communication between multiple devices, acting as an interface between a system controller and multiple peripheral devices. Enables communication with up to four individual sections of a bus.
  • Voltage: 2.3V to 5.5V
  • Features: Active-low reset input, two interrupt inputs, one interrupt output
  • Communication: I²C-bus or SMBus host to system controller. Multiplexer channels selected through the host. Operates in continuous or time-division multiplexing mode.
  • Protection: Over-temperature protection mechanism
  • Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20SOIC
Need more? Email Us
ECAD model for PCA9518DWT
NXP / Nexperia
IC I2C SWITCH 2CH 14SOIC
Need more? Email Us
ECAD model for PCA9543AD,112
Maxim Integrated
IC INTERFACE SPECIALIZED TO92-3
Need more? Email Us
ECAD model for DS2406+
NXP / Nexperia
IC I2C/SMBUS 8BIT 28-TSSOP
Lowest to $1.1409
ECAD model for PCA9558PW,112
Lumissil Microsystems
IC INTERFACE SPECIALIZED 24QFN
Need more? Email Us
ECAD model for IS31IO7326-QFLS4-TR
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Need more? Email Us
ECAD model for ASI4UE-G1-SR-7
Renesas Electronics America
IC INTFACE SPECIALIZED 100CABGA
Lowest to $371.4286
ECAD model for 89HP0508PZBABGI
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX
Need more? Email Us
ECAD model for MAX31730AUB+
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN
Need more? Email Us
ECAD model for PI7C9X2G304ELQZXAEX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6630 $53.6410
14+ $7.1780 $100.4920
22+ $6.9355 $152.5810
32+ $6.4505 $206.4160
41+ $6.2080 $254.5280
51+ $5.9655 $304.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention