The SN74LVC541APWT is a high-performance, octal buffer and line driver designed to operate at 2.7 V to 3.6 V VCC, but it is also 5 V tolerant when it comes to inputs. Manufactured by Texas Instruments, this integrated circuit is part of their LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high speed.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage Range: 2.7 V to 3.6 V
- Drive Capability: -24 mA and +24 mA output drive at 3.3 V
- Logic Level Translation: 5 V tolerant inputs facilitate translation from 5 V to 3.3 V logic levels
- Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
Applications
With its ability to interface between different voltage domains, the SN74LVC541APWT is ideal for a range of applications that require voltage level translation or buffering. It is commonly used in:
- Data communication systems
- Telecommunications
- Computers and peripherals
- Servers
- Consumer electronics
Performance Benefits
The SN74LVC541APWT offers several performance benefits that make it a go-to choice for designers. Its low power consumption helps to reduce thermal footprint and power costs in systems. High-speed operation ensures quick data transfer and improved overall system performance. The robust 3-state outputs allow for direct connection to a bus-structured system, increasing design flexibility.
Quality and Reliability
Texas Instruments is known for their commitment to quality and reliability, and the SN74LVC541APWT is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its advanced design and manufacturing processes, this product offers both high performance and durability, ensuring a long operational life in a wide range of environmental conditions.