EN
  • EN
  • DE

AT30TSE758A-MA8M-T

Part No AT30TSE758A-MA8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UDFN (2x3)
Family Name AT30TSE758
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-AT30TSE758A-MA8M-TCTINACTIVE, AT30TSE758A-MA8M-TDKR, 1611-AT30TSE758A-MA8M-TTR-ND, 1611-AT30TSE758A-MA8M-TDKR-ND, AT30TSE758A-MA8M-TCT, 1611-AT30TSE758A-MA8M-TTR, 1611-AT30TSE758A-MA8M-TCT, AT30TSE758A-MA8M-TTR, 1611-AT30TSE758A-MA8M-TCT-ND, 1611-AT30TSE758A-MA8M-TDKR, 1611-AT30TSE758A-MA8M-TDKRINACTIVE, 1611-AT30TSE758A-MA8M-TTRINACTIVE
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862135-AT30TSE758A-MA8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE758A-MA8M-T CAD Model

Description

Microchip Technology AT30TSE758A-MA8M-T Digital Temperature Sensor

The AT30TSE758A-MA8M-T is a precision digital temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-accuracy temperature sensor is part of Microchip’s extensive portfolio of thermal management devices designed to meet the diverse needs of various applications ranging from industrial systems to consumer electronics.

Featuring a wide temperature measurement range, the AT30TSE758A-MA8M-T offers a high level of accuracy and low power consumption, making it an ideal choice for systems that require reliable temperature monitoring while maintaining energy efficiency. The device is encapsulated in an 8-lead UDFN package, which is optimized for space-constrained applications, providing a compact solution without compromising performance.

Key Features:

  • High Accuracy: The sensor provides high precision measurements with a narrow margin of error, ensuring that temperature readings are reliable and consistent.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, this sensor is adaptable to a variety of harsh and demanding environments.
  • Low Power Consumption: Designed for efficiency, the AT30TSE758A-MA8M-T helps in reducing the overall power usage of the system, contributing to longer battery life in portable applications.
  • Communication Interface: The sensor uses a 2-wire, I2C-compatible serial interface, which facilitates easy integration into existing systems and simplifies communication with microcontrollers.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, allowing users to optimize the sensor's performance based on the specific needs of their application.
  • Robust Package: The UDFN package ensures that the sensor is not only space-efficient but also robust enough to withstand challenging conditions.

The AT30TSE758A-MA8M-T is a versatile temperature sensing solution that offers the precision and durability required by modern electronic systems. Whether it's for system thermal protection, environmental monitoring, or enhancing the performance of consumer devices, this Microchip Technology sensor stands out as a top choice for engineers and designers looking for high-quality temperature sensing capabilities.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6118 $60.0714
54+ $2.1431 $115.7274
84+ $2.0762 $174.4008
115+ $2.0092 $231.0580
149+ $1.9422 $289.3878
199+ $1.7413 $346.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess