EN
  • EN
  • DE

AT30TSE754A-SS8M-T

Part No AT30TSE754A-SS8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT30TSE754
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT30TSE754A-SS8M-TDKR, AT30TSE754A-SS8M-TCT, 1611-AT30TSE754A-SS8M-TDKR, 1611-AT30TSE754A-SS8M-TTRINACTIVE, 1611-AT30TSE754A-SS8M-TCT, 1611-AT30TSE754A-SS8M-TTR, 1611-AT30TSE754A-SS8M-TTR-ND, 1611-AT30TSE754A-SS8M-TCT-ND, 1611-AT30TSE754A-SS8M-TDKR-ND, AT30TSE754A-SS8M-TTR, 1611-AT30TSE754A-SS8M-TDKRINACTIVE, 1611-AT30TSE754A-SS8M-TCTINACTIVE
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862133-AT30TSE754A-SS8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE754A-SS8M-T CAD Model

Description

The AT30TSE754A-SS8M-T is a precision temperature sensor from Microchip Technology, designed for advanced thermal management solutions in a wide range of applications. This high-accuracy sensor is part of Microchip's extensive portfolio of thermal management devices, offering reliable performance for both consumer and industrial products.

Key Features

  • High Accuracy: The AT30TSE754A-SS8M-T provides high-precision temperature measurements with a typical accuracy of ±0.5°C, ensuring precise thermal monitoring and control.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it suitable for environments with varying thermal conditions.
  • Digital Interface: It features a digital I2C/SMBus interface, which facilitates easy integration into existing systems and allows for straightforward communication with microcontrollers and other digital devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the device supports low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Programmable Resolution: The resolution of the temperature readings is programmable, allowing designers to optimize the sensor for the specific needs of their application.
  • Small Footprint: Housed in a compact SS8M package, the AT30TSE754A-SS8M-T is ideal for space-constrained applications where board real estate is at a premium.

Applications

The AT30TSE754A-SS8M-T is versatile and can be used in various applications, including:

  • Computer systems and servers
  • Telecommunication equipment
  • Industrial control systems
  • Consumer electronics
  • Medical and healthcare devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT30TSE754A-SS8M-T is no exception. It is manufactured to meet high standards, ensuring stable and consistent performance across its lifespan.

Whether you are developing advanced thermal management systems or simply need reliable temperature monitoring, the AT30TSE754A-SS8M-T from Microchip Technology is an excellent choice that combines accuracy, efficiency, and a small form factor to meet your design requirements.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,872 pieces
In Stock: 936 pieces Factory Stock: 936 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess