EN
  • EN
  • DE
  • IT

AT30TSE752A-SS8M-B

Part No AT30TSE752A-SS8M-B
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8SOIC  /  Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT30TSE752
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1018640-AT30TSE752A-SS8M-B
Ultra Librarian 3D Model Ultra Librarian AT30TSE752A-SS8M-B CAD Model

Description

The AT30TSE752A-SS8M-B is a precision temperature sensor from Microchip Technology, designed to offer both accuracy and flexibility for a wide range of applications. This high-performance device is part of Microchip's extensive portfolio of thermal management solutions, and it is specifically tailored for systems that require precise temperature monitoring and control.

Key Features

  • High Accuracy: With an accuracy of ±0.5°C, the AT30TSE752A-SS8M-B ensures reliable temperature readings, making it suitable for critical applications where precise temperature control is vital.
  • Wide Temperature Range: The sensor is capable of measuring temperatures from -55°C to +125°C, providing versatility across various environments and conditions.
  • Low Power Consumption: Designed for energy efficiency, the device operates with a low supply voltage ranging from 1.7V to 5.5V, which is ideal for battery-powered applications.
  • Interface Options: The sensor supports both SMBus and I2C interfaces, allowing for easy integration into existing systems without the need for complex wiring or additional components.
  • Programmable Resolution: It offers user-selectable resolution from 9 to 12 bits, giving designers the flexibility to choose the optimal balance between resolution and conversion time.
  • Small Footprint: The AT30TSE752A-SS8M-B comes in a compact 8-lead SOIC package, making it an excellent choice for space-constrained applications.

Applications

This versatile sensor is ideal for a range of applications, including computer systems, data centers, telecommunications, industrial equipment, and consumer electronics. Its high accuracy and low power consumption make it particularly well-suited for portable devices, medical equipment, and environmental monitoring systems.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the AT30TSE752A-SS8M-B is no exception. It is designed to meet stringent industry standards, ensuring dependable performance over the product's lifespan. With Microchip's global support network, customers can expect comprehensive technical assistance for their thermal management needs.

You May Also Be Interested in

Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $16.7143
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess