EN
  • EN
  • DE

AT30TS75A-SS8M-T

Part No AT30TS75A-SS8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT30TS75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT30TS75A-SS8M-TCT, AT30TS75A-SS8M-TDKR, AT30TS75A-SS8M-TTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862129-AT30TS75A-SS8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TS75A-SS8M-T CAD Model

Description

Microchip Technology's AT30TS75A-SS8M-T: Precision Temperature Sensor

The AT30TS75A-SS8M-T is a high-accuracy digital temperature sensor from Microchip Technology, designed to provide precise temperature readings in a wide range of applications. This sensor is an ideal choice for systems that require reliable temperature monitoring with minimal design complexity. With its compact form factor and surface-mount package, the AT30TS75A-SS8M-T is well-suited for space-constrained designs.

Key Features

  • High Accuracy: The AT30TS75A-SS8M-T offers a temperature sensing accuracy of ±0.5°C, ensuring precise measurements for critical applications.
  • Wide Temperature Range: This sensor operates across a broad temperature range from -55°C to +125°C, making it versatile for various environments.
  • Digital Interface: It features a 2-wire, I2C-compatible serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital devices.
  • Programmable Resolution: The resolution of the temperature readings is programmable from 9 to 12 bits, allowing designers to optimize the balance between measurement resolution and conversion time.
  • Low Power Consumption: Designed for efficiency, the sensor has a low operating current, which helps to conserve power in battery-operated systems.
  • Supply Voltage Range: The device supports a supply voltage range of 2.7V to 5.5V, providing flexibility in various power supply configurations.

Applications

The AT30TS75A-SS8M-T is suitable for a diverse array of applications, including:

  • Industrial control systems
  • Computer peripherals
  • Environmental monitoring
  • Medical and healthcare equipment
  • Consumer electronics

With its precise temperature measurement capabilities, the AT30TS75A-SS8M-T from Microchip Technology is a reliable choice for designers looking to incorporate temperature sensing into their products. Its ease of use, combined with the support and reliability of Microchip Technology's semiconductor products, makes it a go-to solution for temperature monitoring needs.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8083 $54.2490
70+ $1.4837 $103.8590
105+ $1.4374 $150.9270
145+ $1.3910 $201.6950
190+ $1.3446 $255.4740
250+ $1.2056 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess