EN
  • EN
  • DE

FH26W-23S-0.3SHW

Part No FH26W-23S-0.3SHW
Manufacturer Hirose Electric Co Ltd
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843312-FH26W-23S-0.3SHW
Ultra Librarian 3D Model Ultra Librarian FH26W-23S-0.3SHW CAD Model

Description

The FH26W-23S-0.3SHW is a Flat Flexible Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. This connector is designed for applications requiring a compact, reliable, and secure connection between FFC cables and printed circuit boards (PCBs). It features a 0.3mm pitch, 23 contacts, and a surface mount termination style. The 'W' in the part number indicates a wider body or design variation compared to the standard FH26 series and the SHW designation typically refers to specific packaging or material characteristics.

Applications:

  • Mobile Phones: Used for connecting displays, cameras, and other internal components.
  • Digital Cameras: Employed for connecting LCD screens, image sensors, and control panels.
  • Laptop Computers: Integrated for connecting LCD panels, touchpads, and internal peripherals.
  • Tablets: Used for connecting displays, cameras, and other internal components.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other compact electronic devices.

Features:

  • Ultra-Compact Design: Allows for high-density mounting and space savings on printed circuit boards (PCBs).
  • 0.3mm Pitch: Enables a large number of contacts in a small area, facilitating miniaturization.
  • 23 Contacts: Provides a sufficient number of signal lines for various interconnections.
  • Surface Mount Termination: Simplifies assembly and enables automated manufacturing processes.
  • High Reliability: Ensures secure and stable connections, even in demanding environments.
  • Easy to Use: Features a user-friendly design for quick and efficient cable insertion and removal.

Benefits:

  • Space Savings: Ultra-compact design maximizes board space utilization in miniaturized devices.
  • High-Density Connections: 0.3mm pitch allows for a large number of signal lines in a small footprint.
  • Simplified Assembly: Surface mount termination streamlines the manufacturing process.
  • Reliable Performance: Ensures secure and stable connections for optimal device operation.
  • Efficient Maintenance: User-friendly design simplifies cable replacement and maintenance procedures.

Additional Details:

The FH26W-23S-0.3SHW connector is designed to accommodate Flat Flexible Cables (FFCs) with a thickness of approximately 0.3mm. It typically features a robust locking mechanism to prevent accidental disconnection. The wider body ('W' designation) might offer improved stability or handling during assembly. The materials used in the connector are selected for their high durability and resistance to environmental factors such as temperature and humidity.

The FH26W series from Hirose is a popular choice for applications requiring high-density, reliable, and space-saving FFC connections. Its ultra-compact design and user-friendly features make it an ideal solution for modern electronic devices where miniaturization and performance are critical.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess