EN
  • EN
  • DE

AT30TS75-SS8-B

Part No AT30TS75-SS8-B
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 0°C ~ 55°C (-20°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768983-AT30TS75-SS8-B
Popularity Medium
Supply and Demand Status Limited
Family Name AT30TS75
Introduction Date March 03, 2011
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT30TS75-SS8-B CAD Model

Description

The AT30TS75-SS8-B is a high-precision digital temperature sensor from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This sensor is designed to meet the needs of a wide range of applications requiring temperature monitoring and control. With its compact SSOP-8 package, it is particularly suitable for space-constrained applications.

Key Features:

  • High Accuracy: The AT30TS75-SS8-B offers a high accuracy of ±0.5°C from -25°C to +85°C and ±1°C from -55°C to +125°C, ensuring precise temperature readings for critical applications.
  • Wide Temperature Range: This sensor operates over a wide temperature range, making it versatile for various environments and conditions.
  • Digital Interface: It comes with a 2-wire, I2C-compatible serial interface, allowing for easy integration into existing systems with minimal additional components.
  • Programmable Resolution: The resolution of the temperature readings is programmable from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed for energy efficiency, the AT30TS75-SS8-B is ideal for battery-powered or energy-sensitive applications.
  • Versatile Supply Voltage: It operates from a supply voltage of 2.7V to 5.5V, accommodating various system power requirements.

Applications:

The AT30TS75-SS8-B is well-suited for a range of applications, including:

  • Telecommunications
  • Computing Systems
  • Consumer Electronics
  • Industrial and Medical Equipment
  • Environmental Monitoring Systems

Conclusion:

Microchip's AT30TS75-SS8-B temperature sensor is a reliable and precise solution for temperature monitoring needs. Its small footprint, high accuracy, and flexibility make it an excellent choice for designers looking to add temperature sensing capabilities to their projects with minimal design complexity. Whether it's for industrial control systems or consumer electronics, the AT30TS75-SS8-B delivers the performance and reliability that Microchip Technology is known for.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4585 $60.0435
26+ $4.4791 $116.4566
40+ $4.3393 $173.5720
56+ $4.1996 $235.1776
72+ $4.0598 $292.3056
96+ $3.6394 $349.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess