EN
  • EN
  • DE

AT29LV040A-15TI

Part No AT29LV040A-15TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 150NS 32TSOP / NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8 150ns 32-Pin TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 768976-AT29LV040A-15TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29LV040A
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29LV040A-15TI CAD Model

Description

Microchip Technology AT29LV040A-15TI

The AT29LV040A-15TI is a high-performance, 4-megabit Flash memory module designed and manufactured by Microchip Technology. This device is part of Microchip's extensive range of non-volatile memory solutions, renowned for their reliability and efficiency. The AT29LV040A-15TI is specifically engineered to meet the rigorous demands of modern electronic applications, making it an ideal choice for a wide array of industries, including automotive, industrial control systems, telecommunications, and consumer electronics.

Key Features

  • Memory Size: The device offers a substantial 4 Mbit (512K x 8) memory capacity, enabling ample storage for firmware, boot code, or data logging.
  • Speed: With an access time of 150 nanoseconds, the AT29LV040A-15TI ensures swift read operations, contributing to the overall performance of the systems it is integrated with.
  • Low Voltage Operation: It operates at a voltage range of 3.0V to 3.6V, making it suitable for low-power applications and portable devices where power consumption is a critical factor.
  • Temperature Range: The device is robust and designed to operate over an extended temperature range, making it reliable in diverse environmental conditions.
  • Package: The AT29LV040A-15TI comes in a 32-lead TSOP (Thin Small Outline Package), which is conducive to PCB (Printed Circuit Board) space saving and is commonly used in mass-produced consumer electronics.
  • Endurance: The flash memory module boasts a high endurance level with a minimum of 10,000 write/erase cycles, ensuring longevity and durability for applications that require frequent data updates.
  • Industry Standard: It is compatible with JEDEC standards, ensuring interoperability and ease of integration with other standard components.

Applications

The AT29LV040A-15TI is versatile and can be used in a variety of applications, including:

  • Embedded Systems
  • Boot Memory for Computers and Processors
  • Data Storage for Industrial Applications
  • Automotive Electronics
  • Networking Hardware
  • Consumer Electronics

With its robust feature set and reliability, the AT29LV040A-15TI from Microchip Technology is a preferred choice for designers and engineers looking for a high-quality, low-power flash memory solution.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess