EN
  • EN
  • DE

HMA121B

Part No HMA121B
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 50% at 5mA
Current Transfer Ratio (Maximum) 150% at 5mA
Rise / Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Current - Output / Channel 80mA
Voltage - Forward (Vf) 1.3V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1181056-HMA121B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMA121B CAD Model

Description

The HMA121B is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leading force in the semiconductor industry. This product is a high-performance optocoupler that is engineered to provide efficient electrical isolation between its input and output, safeguarding electronic devices from high voltage spikes and surges.

Key Features

  • High Isolation Voltage: The HMA121B offers an impressive isolation voltage, ensuring that the electronic circuits remain protected even under extreme conditions.
  • Fast Switching Times: With its rapid response times, the HMA121B is ideal for high-speed signal transmission, providing quick and reliable performance.
  • Low Power Consumption: The device is designed to operate with minimal power, making it suitable for energy-sensitive applications.
  • Compact Surface-Mount Package: The HMA121B comes in a small package, making it easy to integrate into various circuit designs without taking up excessive space.

Applications

The versatility of the HMA121B allows it to be used in a wide range of applications. It is particularly useful in:

  • Power supply circuits
  • Telecommunications equipment
  • Industrial control systems
  • Data communication interfaces

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the HMA121B is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. Customers can trust the HMA121B to deliver consistent results in even the most demanding situations.

Environmental Compliance

The HMA121B is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental safety ensures that the product is not only good for your electronic designs but also for the planet.

Whether you're designing a new power supply or looking to upgrade the isolation capabilities of existing equipment, the HMA121B from ON Semiconductor is a robust and reliable choice that won't disappoint.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess