EN
  • EN
  • DE

MAX16813AP

Part No MAX16813AP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701792-MAX16813AP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16813AP CAD Model

Description

The MAX16813AP from Maxim Integrated is a high-performance, high-efficiency, integrated LED driver designed to address the needs of high-power lighting applications. This versatile driver is specifically engineered to drive high-brightness LEDs with precise current control, making it an ideal solution for automotive lighting, industrial illumination, and architectural lighting systems.

Key Features

  • Integrated Switch: The MAX16813AP includes an integrated high-side n-channel MOSFET switch, which simplifies the design by reducing external component count and saving board space.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 5.5V to 65V, accommodating a variety of power supplies and ensuring consistent performance even with fluctuating input conditions.
  • High Output Current Accuracy: The device delivers highly accurate output current, which is critical for consistent brightness and color in LED applications.
  • PWM Dimming Capability: The driver supports PWM dimming, providing designers with the flexibility to control the brightness levels of the LEDs dynamically.
  • Thermal Protection: Built-in thermal shutdown protection ensures the longevity and reliability of the device by preventing overheating.
  • Flexible Configuration: The MAX16813AP can be configured for either boost, buck-boost, SEPIC, or high-side buck topologies, making it adaptable to a wide range of applications.

Applications

  • Automotive Exterior and Interior Lighting
  • Industrial High-Bay and Low-Bay Lighting
  • Street Lighting
  • Architectural Lighting
  • Emergency Vehicle Warning Lights

The MAX16813AP is housed in a compact package, offering a space-efficient solution for designs where space is at a premium. With its robust feature set and flexible design options, the MAX16813AP by Maxim Integrated stands out as a top choice for engineers and designers looking to create sophisticated LED lighting systems with high reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess