EN
  • EN
  • DE

AT29C010-15DI

Part No AT29C010-15DI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202637-AT29C010-15DI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C010-15DI CAD Model

Description

Microchip Technology AT29C010-15DI Product Overview

The AT29C010-15DI is a high-performance flash memory device from Microchip Technology, designed to provide a reliable and efficient storage solution for a wide range of applications. This particular model is a 1-megabit flash memory chip that operates at an industrial temperature range, making it suitable for use in environments that require durable and robust memory components.

Key Features

  • Memory Capacity: The device offers a substantial 1-megabit (128K x 8) storage capacity, which is ideal for storing firmware, configuration parameters, or any data that requires non-volatile storage.
  • Access Time: With a fast access time of 150 nanoseconds, the AT29C010-15DI ensures quick data retrieval, contributing to the overall performance of the system it is integrated into.
  • Temperature Range: Designed to withstand industrial temperature ranges, this flash memory operates reliably between -40°C and +85°C, making it suitable for harsh environments.
  • Programming and Erasure: The AT29C010-15DI features page-based programming and supports sector erase capability, providing flexibility and convenience for updating data. This allows for efficient memory management and reduces downtime when reprogramming is required.
  • Package Type: It comes in a 32-lead ceramic dual in-line package (CDIP), providing excellent thermal stability and protection for the internal circuitry.

Applications

The versatility of the AT29C010-15DI makes it an excellent choice for a variety of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability

As with all Microchip Technology products, the AT29C010-15DI is manufactured to the highest quality standards, ensuring reliability and longevity in the field. The device is also supported by Microchip's renowned customer service and technical support, ensuring that assistance is readily available when needed.

You May Also Be Interested in

Averlogic
You deserve it
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Fuji Electric
Need more? Email Us
Panjit
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess