EN
  • EN
  • DE

1N5339BG

Part No 1N5339BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Power - Max 5W
Impedance (Maximum) (Zzt) 1 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 1A
Operating Temperature Range -65°C ~ 200°C
Mounting Style Through Hole
Package T-18, Axial
Manufacturer Package Axial
Win Source Part Number 761090-1N5339BG
Popularity Medium
Supply and Demand Status Limited
Family Name 1N5339B
Introduction Date July 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 1N5339BG CAD Model

Description

ON Semiconductor 1N5339BG Zener Diode

The 1N5339BG is a robust Zener diode from the reputable manufacturer ON Semiconductor, designed to provide precise voltage regulation. This Zener diode offers a 5.6V nominal Zener voltage with a tolerance of ±5%, making it an ideal choice for a variety of electronic circuits that require a stable reference voltage.

Constructed with high-quality materials, the 1N5339BG has a power dissipation rating of 5 watts, which allows it to handle significant power levels while maintaining its voltage regulation capabilities. This makes it suitable for use in power supply circuits, voltage stabilization systems, and as a protective device against overvoltage conditions.

The diode comes in a DO-201AE package, also known as an axial-lead, through-hole package, which ensures easy mounting on printed circuit boards (PCBs) for a wide range of applications. Its lead-free and RoHS compliant design aligns with environmental standards, making it a responsible choice for modern electronic devices.

Key features of the 1N5339BG include:

  • Nominal Zener Voltage: 5.6V
  • Tolerance: ±5% for precise voltage regulation
  • Power Dissipation: 5W, capable of handling significant power
  • Package: DO-201AE for easy PCB mounting
  • Lead-Free and RoHS Compliant: Environmentally friendly construction

With its high reliability and performance, the 1N5339BG is widely used in a variety of applications, including consumer electronics, industrial hardware, and telecommunications systems. Its ability to maintain a stable Zener voltage under a range of operating conditions ensures that it remains a preferred choice for designers and engineers looking for a dependable voltage regulation solution.

Whether you're developing a new project or replacing a component in an existing circuit, the ON Semiconductor 1N5339BG Zener diode is a solid choice that combines quality, efficiency, and environmental consciousness in one compact package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4853 $50.9565
255+ $0.3982 $101.5410
390+ $0.3857 $150.4230
540+ $0.3733 $201.5820
695+ $0.3608 $250.7560
930+ $0.3235 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess