EN
  • EN
  • DE

MAX16004CTP+T

Part No MAX16004CTP+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR HEX 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 6 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 701693-MAX16004CTP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16004
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16004CTP+T CAD Model

Description

Maxim Integrated MAX16004CTP+T Voltage Supervisor Overview

The MAX16004CTP+T from Maxim Integrated is a highly reliable and robust voltage supervisor designed to ensure the stable operation of electronic systems by monitoring multiple supply voltages. This device is an essential component for applications that require precise voltage supervision to safeguard against under-voltage or over-voltage conditions that can lead to system malfunctions or damage.

Key Features

  • Voltage Monitoring: The MAX16004CTP+T can monitor up to four system voltages simultaneously, making it a versatile solution for multi-voltage systems.
  • Adjustable Thresholds: It offers the flexibility to set voltage thresholds according to specific system requirements, ensuring tailored protection for each monitored rail.
  • Manual Reset Capability: This device includes a manual reset input, allowing users to initiate a system reset whenever necessary.
  • Power-On Reset: The integrated power-on reset function ensures that the system starts in a known state after power is applied.
  • Low Quiescent Current: Its low quiescent current consumption makes it suitable for power-sensitive applications.
  • Programmable Delay: Users can program the reset timeout period, offering control over the duration of the reset signal.

Applications

With its comprehensive voltage supervision capabilities, the MAX16004CTP+T is ideal for a wide range of applications, including:

  • Networking equipment
  • Telecommunications systems
  • Servers and data storage
  • Industrial control systems
  • Medical devices

Package and Quality

The MAX16004CTP+T comes in a compact TQFN-20 package, which is suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that this voltage supervisor meets high standards of reliability and performance.

Conclusion

In summary, the MAX16004CTP+T from Maxim Integrated is a comprehensive voltage supervision solution that offers multiple monitoring capabilities, adjustable thresholds, and programmable features. Its low power consumption and compact form factor make it an excellent choice for a variety of electronic systems that require reliable voltage monitoring to maintain optimal functionality.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess