EN
  • EN
  • DE

AT29BV020-12JI

Part No AT29BV020-12JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 2Mb (256K x 8) Parallel 120 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT29BV020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862115-AT29BV020-12JI
Ultra Librarian 3D Model Ultra Librarian AT29BV020-12JI CAD Model

Description

Microchip Technology's AT29BV020-12JI Flash Memory

The AT29BV020-12JI is a high-performance 2-megabit flash memory device from the renowned manufacturer Microchip Technology. This non-volatile memory chip is designed to offer a cost-effective and reliable storage solution for a wide range of applications, including embedded systems, telecommunications, and industrial electronics.

With its 12 nanoseconds (ns) access time, the AT29BV020-12JI provides fast read operations, making it an ideal choice for systems where quick data retrieval is crucial. The device operates within a standard industrial temperature range, ensuring its functionality and reliability under varying environmental conditions.

Key Features:

  • Memory Capacity: 2 Megabits (256K x 8)
  • Access Time: 12 ns
  • Single 5V ±10% Supply: Simplifies power requirements for the design.
  • Low Power Consumption: Features like automatic sleep mode help in reducing power usage.
  • Endurance: 10,000 write/erase cycles guaranteed, providing robust data retention and reliability.
  • Package: 32-lead PLCC (Plastic Leaded Chip Carrier) for robust mounting and connectivity.

The AT29BV020-12JI supports a simple memory interface for easy integration into a variety of system architectures. Its programming is performed on a byte-by-byte basis, giving designers flexibility in data management. Additionally, the entire chip can be erased in one operation, making it convenient for updating firmware or applications stored in the flash memory.

Microchip Technology's commitment to quality ensures that the AT29BV020-12JI is a reliable component for mission-critical applications. With its combination of speed, low power consumption, and high endurance, this flash memory chip is an excellent choice for designers looking to balance performance with cost-effectiveness.

In summary, the AT29BV020-12JI from Microchip Technology is a versatile and dependable flash memory solution, suitable for a multitude of applications that demand fast access times, efficient power management, and a high degree of reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,334 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess