EN
  • EN
  • DE

AMC1400DWLR

Part No AMC1400DWLR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description 250-MV INPUT, PRECISION, VOLTAGE / Isolator, Error Amplifier IC Driver 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Isolator, Error Amplifier
Applications Driver
Mounting Type Surface Mount
Package / Case 8-SOIC (0.551", 14.00mm Width)
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355316-AMC1400DWLR
Ultra Librarian 3D Model Ultra Librarian AMC1400DWLR CAD Model

Description

The AMC1400DWLR from Texas Instruments is a precision isolation amplifier designed to offer industrial-grade performance for applications requiring high accuracy and isolation. This device is part of TI's AMC1400 series, which is known for its robustness and reliability in challenging environments.

Key Features

  • High Isolation Voltage: The AMC1400DWLR provides a reinforced isolation barrier capable of withstanding voltages up to 7000 VPK, ensuring the safety and protection of sensitive circuitry.
  • Low Gain Error: With a low gain error of ±0.15%, this amplifier delivers high-precision measurements, making it ideal for critical applications such as medical equipment and precision instrumentation.
  • High Common-Mode Rejection Ratio (CMRR): The device features an exceptional CMRR of 100 dB (min) at 50 kHz, which minimizes the effect of common-mode noise and enhances measurement accuracy.
  • Wide Bandwidth: It offers a bandwidth of 50 kHz that allows for the accurate capture of fast-changing signals without compromising signal integrity.
  • Low Offset Voltage: The AMC1400DWLR maintains a low offset voltage, thereby reducing measurement errors and increasing overall system accuracy.

Applications

The AMC1400DWLR is a versatile component suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Motor drives and inverter systems
  • Green energy systems such as solar inverters and wind turbines
  • Battery management systems for electric vehicles
  • Medical devices requiring stringent isolation and precision

Package and Quality

The AMC1400DWLR comes in a compact SOIC-16 wide body package, making it easy to integrate into various designs without consuming excessive space. Texas Instruments ensures high-quality standards, and this product is no exception, providing reliable performance even in the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3251 $56.6255
11+ $9.2924 $102.2164
17+ $9.0021 $153.0357
23+ $8.7117 $200.3691
30+ $8.4213 $252.6390
40+ $7.5501 $302.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess