EN
  • EN
  • DE

AT28HC256E-12TU

Part No AT28HC256E-12TU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 120NS 28TSOP / EEPROM Parallel 256K-bit 32K x 8 5V 28-Pin TSOP-I Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 768957-AT28HC256E-12TU
Popularity Medium
Supply and Demand Status Limited
Family Name AT28HC256
Introduction Date November 25, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT28HC256E-12TU CAD Model

Description

Microchip Technology AT28HC256E-12TU EEPROM

The AT28HC256E-12TU is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology. Designed with convenience and reliability in mind, this EEPROM offers a robust storage solution for a wide range of applications. The device's 256K (32,768 x 8) memory array allows users to store substantial amounts of data with ease.

This particular model, with its 120 ns access time, is tailored for applications that require fast data retrieval, making it an excellent choice for performance-critical systems. The AT28HC256E-12TU is packaged in a 28-lead TSOP (Thin Small Outline Package), which is ideal for space-constrained applications while also providing excellent reliability and environmental endurance.

One of the key features of the AT28HC256E-12TU is its hardware data protection, which includes a write protect pin to prevent inadvertent write or erase cycles. This ensures that your data remains safe even in the event of unexpected conditions such as power fluctuations. Additionally, the EEPROM supports a full 5V ±10% operating range, making it compatible with a wide variety of microcontrollers and digital systems.

With its low-power consumption, the AT28HC256E-12TU is an energy-efficient choice for battery-operated devices. The EEPROM enters into standby mode when not in use, further reducing power consumption and extending battery life in portable applications.

Programming the AT28HC256E-12TU is straightforward, thanks to its self-timed write cycle feature. This means that no external timers are required for write operations, simplifying the design and reducing the overall component count. The device also features page write operation, allowing up to 64 bytes to be written in one write cycle, enhancing the efficiency of data logging or batch processing tasks.

In summary, the AT28HC256E-12TU from Microchip Technology is a versatile, high-speed EEPROM that delivers reliable data storage with features designed to safeguard your data and simplify integration into your projects. Its combination of speed, density, and robustness makes it an ideal memory solution for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess