Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 3.4 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24CS512
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1339895-24CS512T-E/MS
Ultra Librarian 3D Model Ultra Librarian 24CS512T-E/MS CAD Model

Description

Microchip Technology's 24CS512T-E/MS: A Robust Serial EEPROM

The 24CS512T-E/MS is a high-capacity, 512-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This EEPROM module is specifically designed for a broad range of applications that require data storage that is both reliable and enduring. It utilizes the I²C (Inter-Integrated Circuit) bus, which is a popular serial interface, allowing for easy integration into a multitude of microcontroller-based systems.

With its 8-pin MSOP (Mini Small Outline Package) footprint, the 24CS512T-E/MS offers a compact solution for data storage needs without compromising on performance or durability. It boasts a wide voltage range of 1.7V to 5.5V, making it versatile for various operating environments and compatible with low-voltage systems.

Key Features of 24CS512T-E/MS:

  • Memory Size: 512 Kbits (64 Kbytes) of EEPROM storage, ample space for configuration parameters, serial numbers, and application-specific data.
  • Interface: I²C serial interface, supporting standard and fast modes for flexible communication speeds.
  • Write Protection: Hardware write-protect feature to safeguard critical data segments from unintended alterations.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Endurance: High write endurance with a minimum of 1 million write cycles per memory location and a data retention period of over 200 years.
  • Package: RoHS-compliant 8-pin MSOP package that is suitable for space-constrained applications.

The 24CS512T-E/MS is not just about storage capacity; it is designed with a focus on reliability. The EEPROM cell design and the choice of fabrication materials contribute to its high endurance and long data retention capabilities. This makes the device an excellent choice for applications that require frequent data updates or are exposed to harsh operating conditions.

Whether you're developing consumer electronics, industrial control systems, or automotive applications, the 24CS512T-E/MS is engineered to meet your data storage requirements with its combination of high density, robust performance, and long-term reliability. By choosing Microchip Technology's EEPROM, you are opting for a solution that will keep your data secure and accessible whenever you need it.

You May Also Be Interested in

Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Micron Technology Inc.
LPDDR3 128MX64 Plastic Wfbga 1.2
Need more? Email Us
ECAD model for EDF8164A3PF-JD-F-R
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention