Microchip Technology AT28C17-25DC EEPROM
The AT28C17-25DC is a high-performance, 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) chip brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular EEPROM model offers a generous 16,384 bits of memory, providing ample space for your data storage needs.
Designed to deliver reliability and flexibility, the AT28C17-25DC operates at a speed of 250 nanoseconds, ensuring fast access times to support your applications. Its byte-write capability allows for easy and efficient data management, as you can update the memory one byte at a time. This feature is particularly useful for applications that require frequent updates to stored data without the need to rewrite the entire memory array.
The device is packaged in a robust 28-pin ceramic dual in-line package (CerDIP), which ensures its durability and longevity, making it suitable for various industrial applications where environmental conditions can be harsh. The AT28C17-25DC also boasts a wide operating voltage range, typically from 4.5V to 5.5V, providing compatibility with most 5V-based microcontroller systems.
Security of data is paramount in today's technology landscape, and the AT28C17-25DC addresses this concern with its hardware data protection feature. The inclusion of an optional software data protection mechanism further solidifies its position as a secure choice for your memory needs.
With its low-power consumption, this EEPROM is an excellent choice for battery-operated and power-sensitive applications. Its endurance is rated at 10,000 write cycles, and data retention is guaranteed for a minimum of 10 years, ensuring that your critical data remains safe over an extended period.
Whether you're working on telecommunications, computing, automotive, or consumer electronics, the Microchip Technology AT28C17-25DC EEPROM provides a reliable and efficient solution for your non-volatile memory requirements. Its ease of integration, coupled with Microchip's renowned support and quality, makes it an ideal choice for engineers and designers looking to enhance their products with dependable data storage capabilities.