EN
  • EN
  • DE

AT28C17-15DM/883

Part No AT28C17-15DM/883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199618-AT28C17-15DM/883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C17-15DM/883 CAD Model

Description

Microchip Technology AT28C17-15DM/883

The AT28C17-15DM/883 is a high-performance, non-volatile Electrically Erasable and Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology. This device provides robust storage solutions for a wide range of applications that require data retention after power-off scenarios. It is particularly well-suited for deployment in military and aerospace industries due to its adherence to stringent quality and reliability standards.

Key Features:

  • Memory Capacity: The AT28C17-15DM/883 offers a storage capacity of 16K (2K x 8) which allows for ample space to store vital code and data.
  • Access Time: With a fast access time of 150ns, it provides quick data retrieval, enhancing overall system performance.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of digital systems and ensuring stable operation.
  • Temperature Range: It is designed to perform reliably over a military temperature range of -55°C to +125°C, ensuring functionality in extreme conditions.
  • Endurance: The EEPROM cells can endure a minimum of 10,000 write cycles, with a data retention of at least 10 years, guaranteeing long-term reliability of stored information.
  • Package: The device comes in a hermetically sealed ceramic dual in-line package (CERDIP), providing additional protection against environmental factors.

Applications:

Due to its rugged design and reliable data retention capabilities, the AT28C17-15DM/883 is ideal for use in:

  • Embedded control systems within military and aerospace sectors.
  • Communication equipment subjected to harsh environments.
  • Industrial applications where long-term data integrity is crucial.
  • Automotive electronics that require high endurance and wide temperature operation.

The Microchip AT28C17-15DM/883 EEPROM is a testament to Microchip Technology's commitment to providing high-quality, durable, and reliable memory solutions for applications where performance and dependability are paramount.

You May Also Be Interested in

Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Microchip Technology
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amd
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess