EN
  • EN
  • DE

AT28C040-20FI

Part No AT28C040-20FI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4MBIT PAR 32FLATPACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-CFlatPack
Supplier Device Package 32-FlatPack, Ceramic Bottom-Brazed
Base Product Number AT28C040
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565480-AT28C040-20FI
Ultra Librarian 3D Model Ultra Librarian AT28C040-20FI CAD Model

Description

The AT28C040-20FI is a high-performance, 4-Megabit Flash memory component produced by Microchip Technology. Designed for high-speed read operations and reliable data storage, this device is ideal for a wide range of applications in the computing, telecommunications, and industrial sectors.

Key Features

  • Capacity: 4 Mbit (512K x 8)
  • Speed: 200 ns access time
  • Interface: Parallel programming interface for easy integration
  • Voltage: Operates at 5V ± 10% for read and write operations
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: 32-lead, hermetic ceramic flat package (CFP)
  • Endurance: High write endurance with 10,000 write cycles
  • Data Retention: Offers data retention of 10 years

Product Advantages

The AT28C040-20FI offers a non-volatile storage solution, ensuring data persistence without the need for a power source. With its fast access time and parallel interface, it provides excellent performance for both read and write operations, making it a robust choice for applications requiring frequent data updates.

Its industrial temperature range makes it suitable for environments with extreme temperatures, ensuring reliable operation under harsh conditions. The hermetic package ensures protection against environmental factors such as moisture and dust, which is critical for the longevity and reliability of the component in industrial applications.

Applications

With its robust feature set, the AT28C040-20FI is versatile for various applications, including:

  • Embedded systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Instrumentation

Conclusion

The Microchip Technology AT28C040-20FI stands out as a reliable, high-speed memory solution capable of withstanding the demands of a wide range of high-tech applications. Its durability, coupled with a significant data retention period and high write endurance, ensures that it can meet the needs of even the most demanding data storage requirements.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess