EN
  • EN
  • DE

AT28C010E-12DM/883

Part No AT28C010E-12DM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT PARALLEL 32CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 1Mb (128K x 8) Parallel 32-CDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Through Hole
Package 32-CDIP (0.600", 15.24mm)
Case / Package 32-CDIP
Family Name AT28C010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Other Part Number AT28C010E-12DM883, AT28C010E12DM883, 2266-AT28C010E-12DM/883
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862099-AT28C010E-12DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010E-12DM/883 CAD Model

Description

Microchip Technology's AT28C010E-12DM/883

The AT28C010E-12DM/883 is a high-performance, non-volatile memory chip from Microchip Technology, designed to deliver reliability and durability for a wide range of applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides a substantial 1 Megabit of storage capacity, allowing it to store large configurations, boot code, or any other data that requires byte-level serial access for reading and writing operations.

With its 120 ns access time, the AT28C010E-12DM/883 offers fast data retrieval, making it an excellent choice for performance-critical applications. The chip operates over the military temperature range, which means it is built to withstand extreme conditions and is suitable for use in aerospace, defense, and other high-reliability industries.

The EEPROM is packaged in a robust 32-lead Ceramic Dual In-line Package (CDIP), ensuring physical protection and long-term reliability for the internal circuits. This package also facilitates easy integration into various circuit board designs. The device's parallel interface enables quick and straightforward communication with microcontrollers and other digital systems, without the need for complex serial protocols.

One of the key features of the AT28C010E-12DM/883 is its endurance. The EEPROM is capable of withstanding a minimum of 100,000 write cycles, with a data retention period of at least 10 years. This level of endurance ensures that data remains safe and reliable over the product's lifespan, even in environments where frequent write operations are necessary.

The chip also includes features such as hardware data protection and a JEDEC-standardized pinout, which simplifies the design process and enhances compatibility with a wide range of hardware. The AT28C010E-12DM/883 is also noted for its low power consumption, making it an energy-efficient choice for battery-powered devices.

In summary, Microchip Technology's AT28C010E-12DM/883 is a durable, fast, and reliable EEPROM solution that is well-suited for applications requiring robust data storage in harsh environments. Its combination of speed, capacity, and endurance makes it a smart choice for critical data storage needs.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess