EN
  • EN
  • DE

25LC128T-I/SN

Part No 25LC128T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128K SPI 10MHZ 8SOIC / 128K SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series 25LC128
Manufacturer Pack Quantity 3,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804508-25LC128T-I/SN
Ultra Librarian 3D Model Ultra Librarian 25LC128T-I/SN CAD Model

Description

Microchip Technology 25LC128T-I/SN EEPROM

The 25LC128T-I/SN is a 128Kb (16,384 x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of Microchip's extensive range of EEPROM products designed for storage applications where low power and low-voltage operation are essential.

Key Features

  • Memory Size: 128 Kbit (16 KB)
  • Interface Type: Serial (SPI-compatible)
  • Data Retention: Rated for over 200 years
  • Write Endurance: 1,000,000 erase/write cycles
  • Operating Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C (Industrial grade)
  • Packaging: 8-pin SOIC (SN)

Performance and Reliability

The 25LC128T-I/SN is designed for optimal performance with a high-speed SPI-compatible bus interface, supporting up to 10 MHz clock frequencies for data transfer. Its high reliability is assured by its high write endurance and long data retention capability. The device also includes a hardware write protection feature to prevent accidental overwrite or erasure.

Applications

With its robust design and flexible features, the 25LC128T-I/SN is suitable for a wide range of applications, including:

  • Data storage in industrial and commercial applications
  • Configuration settings and parameters for system setup
  • Calibration data storage for sensors and instrumentation
  • Consumer electronics
  • Automotive systems
  • Medical devices

Product Support and Resources

Microchip Technology provides comprehensive technical support for the 25LC128T-I/SN, including datasheets, technical documents, and software tools. For development and prototyping, Microchip also offers evaluation boards and development kits to facilitate the integration of the EEPROM into various designs.

Whether you're designing a new system or upgrading an existing one, the 25LC128T-I/SN EEPROM from Microchip Technology offers the reliability, data integrity, and flexibility needed to meet the demands of modern electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1334 $51.0030
110+ $0.9300 $102.3000
170+ $0.9009 $153.1530
230+ $0.8719 $200.5370
300+ $0.8428 $252.8400
400+ $0.7556 $302.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,775 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess