Products specifications Report Issue?

Technology Magnetic
Type Receiver
Frequency Range 200 Hz ~ 3.35 kHz
Impedance 175 Ohms
Efficiency - dBA 127.00
Efficiency - Type Sensitivity
Port Location Top
Shape Rectangular
Termination Solder Pads
Size / Dimension 0.310" L x 0.220" W (7.87mm x 5.59mm)
Height - Seated (Max) 0.310\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1547218-EF-26708-017
Ultra Librarian 3D Model Ultra Librarian EF-26708-017 CAD Model

You May Also Be Interested in

Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us
ECAD model for CMS0401KL-1X
Knowles
SPEAKER 285OHM TOP PORT 118DB
Need more? Email Us
ECAD model for BK-29725-000
Knowles
SPEAKER 940OHM SIDE PORT 93.5DB
Need more? Email Us
ECAD model for FK-26433-000
Changzhou Dragon State Electronic Co.,LTD
10% 8Ω Electromagnetic 500Hz 90dB 1W Speakers RoHS
Lowest to $1.0890
ECAD model for HDK-120808ZA-2W1
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
ECAD model for GF0501M
Knowles
SPEAKER 112OHM TOP PORT 112DB
Need more? Email Us
ECAD model for HODTEC-31268-000
Knowles
SPEAKER DUAL TWIN
Need more? Email Us
ECAD model for DTEC-30811-000
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
ECAD model for 2403 260 00051
Knowles
SPEAKER 223OHM 10MW TOP PT 100DB
Need more? Email Us
ECAD model for GD30-31593-000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention