EN
  • EN
  • DE

KARN-50-18+

Part No KARN-50-18+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF) - Terminators
Description TERM / N / ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209599-KARN-50-18+
Manufacturer Mini-Circuits
Category Connectors, Interconnects-Coaxial Connectors (RF)-Coaxial Connector (RF) Terminators
Package Box
Product Status Active
Connector Style N Type
Connector Type Plug, Male Pin
Frequency - Max 18 GHz
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Body Material Brass
Ultra Librarian 3D Model Ultra Librarian KARN-50-18+ CAD Model

Description

FEATURES 

  • Wideband Coverage, DC to 18000 MHz 
  • 2 Watt Rating 
  • Rugged Construction 
  • Brass Body with Trimetal Finish

You May Also Be Interested in

Mini-Circuits
TERM / BNC / ROHS
Lowest to $32.7056
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Huber+Suhner, Inc.
6500.19.A / Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Lowest to $141.3818
Mini-Circuits
TERM / SMA W/CAP & CHAIN/ ROHS
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR JACK TRB 78OHM
Lowest to $78.3402
Amphenol-RF Division
CONN TERMINATOR PLUG TNC 50OHM
Need more? Email Us
Fairview Microwave
Terminator Coax Connector Plug, Male Pin MMCX 50 Ohms
Need more? Email Us
Radiall USA, Inc.
TERMINATION: SMA F 26.5 GHZ 2W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess