EN
  • EN
  • DE

AT27LV010A-70TC

Part No AT27LV010A-70TC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 1M PARALLEL 32TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Access Time 70ns
Supply Voltage (V) 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Family Part Number AT27LV010
Manufacturer Pack Quantity 156
MSL Level 3 (168 Hours)
Win Source Part Number 722262-AT27LV010A-70TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27LV010A-70TC CAD Model

Description

Microchip Technology AT27LV010A-70TC

The AT27LV010A-70TC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This product is designed to offer a reliable and durable non-volatile memory solution for a wide range of applications, including embedded systems, telecommunications, and industrial controls.

With a storage capacity of 1 Megabit, the AT27LV010A-70TC provides ample space for firmware storage, configuration parameters, or any data that must be preserved across power cycles. The device operates at a standard voltage range, making it compatible with most existing systems without the need for additional power supply components.

The '70TC' suffix in the product name indicates that this EEPROM device boasts an access time of 70 nanoseconds, ensuring swift data retrieval and enhancing the overall performance of systems in which it is integrated. This speed is particularly beneficial for applications that require quick boot times or have real-time data processing needs.

One of the key features of the AT27LV010A-70TC is its low-power consumption, which is critical for battery-powered devices or energy-sensitive applications. The device's power efficiency does not compromise its reliability, as it is built with Microchip's proven technology that ensures data integrity and longevity.

The AT27LV010A-70TC comes in a 32-lead Thin Small Outline Package (TSOP), which is a compact form factor ideal for space-constrained applications. The TSOP package allows for efficient board space utilization while providing excellent thermal performance and robustness.

For ease of integration, the AT27LV010A-70TC is designed to be pin-compatible with industry-standard EPROMs, allowing for a smooth transition from older memory technologies without extensive redesign of existing hardware. It also features industry-standard programming algorithms and is supported by Microchip's programming equipment and a wide array of third-party programmers.

In summary, the AT27LV010A-70TC from Microchip Technology is an EEPROM that combines high-speed, low-power operation, and a compact package, making it an excellent choice for designers seeking a dependable memory solution for their advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $1.7221
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess