EN
  • EN
  • DE

A3P1000-2FGG256I

Part No A3P1000-2FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 177
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858925-A3P1000-2FGG256I
Ultra Librarian 3D Model Ultra Librarian A3P1000-2FGG256I CAD Model

Description

Product Overview: A3P1000-2FGG256I from Microchip Technology

The A3P1000-2FGG256I is a high-performance FPGA (Field Programmable Gate Array) developed by Microchip Technology, formerly known as Actel. This device is part of the ProASIC3 series, which are designed to offer a cost-effective, low-power solution for a wide array of electronic applications. The A3P1000-2FGG256I is ideal for designers who require a versatile and reliable programmable logic device with a good balance between density and performance.

Key Features

  • Density: The A3P1000-2FGG256I FPGA features 1 million system gates, providing ample space for complex logic designs and system integration.
  • Speed Grade: The '-2' in the part number indicates that this FPGA is of the standard speed grade, offering a well-balanced performance for a variety of timing requirements.
  • Package Type: This device comes in a Fine Grid Array (FGA) package with 256 pins, denoted by 'FGG256', ensuring a compact form factor for space-constrained applications.
  • Temperature Range: The 'I' at the end of the part number signifies that this FPGA is rated for industrial temperature ranges, making it robust and reliable for use in harsh environments.
  • Non-Volatile Memory: With its non-volatile flash technology, the A3P1000-2FGG256I does not require an external configuration memory and is immune to neutron-induced configuration upsets, enhancing its security and reliability.
  • Low Power Consumption: The ProASIC3 series is known for its low power usage, which makes the A3P1000-2FGG256I suitable for power-sensitive applications.
  • In-System Programmability: Users can reprogram the FPGA in the field, allowing for updates and modifications without the need to replace the hardware.

Applications

The versatility of the A3P1000-2FGG256I allows it to be used in various sectors including industrial, automotive, consumer electronics, and telecommunications. It is particularly well-suited for applications such as:

  • Embedded processing
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Security systems

With its combination of features, the A3P1000-2FGG256I from Microchip Technology is an excellent choice for designers looking to leverage the flexibility and robustness of FPGAs in their next project.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess