Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331552-MX27C2000AQC-10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C2000AQC-10 CAD Model

Description

The MX27C2000AQC-10 is an integrated circuit from Macronix, belonging to the memory of ICs.

  • Popularity: medium
  • Supply and demand status: balanced
  • Use: in various electronic devices
  • Features: reliable and durable product that offers efficient performance
  • Design: to meet the requirements of modern electronic devices
  • Ideal Choice: for manufacturers who want to create high-quality products

You May Also Be Interested in

Amd
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-70JC
STMicroelectronics
EPROM UV 256K-bit 32K x 8 70ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 70NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-70XF1
Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV010A-70JC
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-15F1
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $8.0954
ECAD model for M27C801-80F1
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $16.4945
ECAD model for M27C512-15F6
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C2000PC-90
Texas Instruments
IC EPROM 1.5KBIT SGL WIRE SOT23
Lowest to $1.9690
ECAD model for BQ2026DBZR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2764 $64.9348
17+ $7.6115 $129.3955
27+ $7.3735 $199.0845
37+ $7.1355 $264.0135
47+ $6.8988 $324.2436
63+ $6.1848 $389.6424
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,100 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention