EN
  • EN
  • DE
  • IT

STM32F750V8T7

Part No STM32F750V8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, Ethernet, HDMI-CEC, I²C, IrDA, LINbus, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
Standard Package 540
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262684-STM32F750V8T7
Ultra Librarian 3D Model Ultra Librarian STM32F750V8T7 CAD Model

Description

The STM32F750V8T7 is a high-performance microcontroller designed and manufactured by STMicroelectronics. This advanced microcontroller is based on the industry-leading Arm Cortex-M7 processor, which operates at speeds of up to 216 MHz. The STM32F750V8T7 is part of the STM32F7 series, which is renowned for its rich set of peripherals, excellent power efficiency, and superior processing capabilities.

At the heart of the STM32F750V8T7 is a 32-bit RISC core that features a single-precision floating-point unit (FPU), enhancing the microcontroller's ability to handle computations efficiently. This makes it particularly suitable for applications that require intense mathematical operations, such as digital signal processing or complex control algorithms.

The microcontroller comes with 64KB of RAM and 64KB of Flash memory, providing ample space for code storage and execution. Additionally, the STM32F750V8T7 boasts a range of connectivity options, including USB OTG, CAN, and Ethernet, making it an ideal choice for embedded systems that require network connectivity and communication with peripherals.

Developers can take advantage of the STM32F750V8T7's comprehensive set of integrated peripherals, such as multiple timers, ADCs, DACs, and SPI/I2C interfaces. These features enable the creation of complex and versatile embedded systems while minimizing the need for additional components.

The STM32F750V8T7 also includes a Chrom-ART Accelerator™, which is a hardware accelerator that enables enhanced graphics performance, allowing developers to include sophisticated user interfaces in their designs. This, coupled with the LCD-TFT controller, makes the microcontroller an excellent choice for applications with graphical displays, such as medical devices, home automation systems, and industrial control panels.

For security-conscious applications, the STM32F750V8T7 provides a range of security features, including a true random number generator and hardware cryptographic acceleration. These features ensure that data can be securely encrypted, stored, and transmitted, protecting sensitive information and intellectual property.

In summary, the STM32F750V8T7 from STMicroelectronics is a powerful and versatile microcontroller that is well-suited for a wide range of applications, from complex industrial systems to sophisticated consumer electronics. Its combination of high-speed processing, extensive memory, and advanced graphics capabilities make it a top choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess