EN
  • EN
  • DE

AT27C256R-25PC

Part No AT27C256R-25PC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202821-AT27C256R-25PC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C256R-25PC CAD Model

Description

Microchip Technology AT27C256R-25PC Overview

The AT27C256R-25PC is a high-performance 256K (32K x 8) Parallel EEPROM manufactured by Microchip Technology, designed to offer a reliable and efficient storage solution for various applications. This device is particularly suited for applications requiring a large non-volatile memory that can be accessed and programmed at high speeds.

Key Features

  • Memory Capacity: The AT27C256R-25PC provides a substantial 256 kilobits of memory, organized as 32,768 words of 8 bits each, which is ideal for storing firmware, configuration parameters, or any data that must be preserved across power cycles.
  • Access Time: With a fast access time of 250 nanoseconds, this EEPROM allows quick read operations, making it an excellent choice for performance-critical applications.
  • Programming Voltage: Standard programming voltage makes this device compatible with a wide range of systems without the need for special power supplies.
  • Low Power Consumption: It features low power consumption in both active and standby modes, contributing to energy efficiency in portable and battery-powered devices.
  • Endurance: The AT27C256R-25PC is designed for high endurance with a typical erase/write cycle rating, ensuring reliable operation throughout the product's lifespan.
  • Package Type: It comes in a 28-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB designs and prototyping.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The versatility of the AT27C256R-25PC allows it to be used across various sectors, including:

  • Embedded systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics

With its combination of speed, capacity, and durability, the Microchip Technology AT27C256R-25PC EEPROM is a reliable choice for designers and engineers looking to integrate non-volatile memory into their systems.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess