EN
  • EN
  • DE

AT27C1024-15DM/883

Part No AT27C1024-15DM/883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203435-AT27C1024-15DM/883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C1024-15DM/883 CAD Model

Description

Microchip Technology AT27C1024-15DM/883

The Microchip Technology AT27C1024-15DM/883 is a high-performance, military-grade One-Time Programmable (OTP) Read-Only Memory (ROM) integrated circuit, designed to offer a reliable and durable storage solution for critical applications that demand stability and robustness in harsh environments. This device is part of Microchip's extensive range of non-volatile memory products, which are known for their quality and reliability.

Key Features:

  • Memory Capacity: The AT27C1024-15DM/883 offers a substantial 1 Megabit (1024 Kbit) of memory space, suitable for storing boot code, firmware, or other critical data that needs to be preserved across power cycles.
  • Access Time: With an access time of 150 ns, this device provides quick read capabilities, which is crucial for applications where fast data retrieval is necessary.
  • Operating Range: It is designed to operate within the military temperature range, ensuring reliable performance under extreme conditions.
  • Package: The product is housed in a durable hermetic ceramic dual in-line package (CERDIP), which provides additional protection against environmental factors such as moisture and mechanical stress.
  • Programming: The device supports a simple and efficient parallel programming mode, making it easy to program with standard PROM programmers.

Applications:

The AT27C1024-15DM/883 is ideal for use in a wide array of military and aerospace applications, where consistent and dependable operation is non-negotiable. These include, but are not limited to:

  • Embedded systems
  • Avionics
  • Space exploration equipment
  • Missile and defense systems
  • Communications infrastructure

With its robust design and proven technology, the Microchip AT27C1024-15DM/883 stands out as a memory solution that can withstand the rigors of high-stakes, mission-critical operations. It reflects Microchip Technology's commitment to providing high-quality products that meet the stringent requirements of the defense and aerospace industries.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Diodes Incorporated
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess